NPN medium power transistor in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for enhanced thermal performance. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The device is qualified to AEC-Q101 for automotive applications and offers a DC current gain (hFE) in the range of 100 to 250 at 150 mA collector current. It is suitable for linear voltage regulators, MOSFET drivers, high-side switches, power management, amplifiers, and battery-operated devices.
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).
Table 1.Product overview
Type number
-
Package
-
PNP complement
BC56PAST-Q
DFN2020D-3 (SOT1061D)
BC53PAST-Q
BC56-10PAST-Q
BC53-10PAST-Q
BC56-16PAST-Q
BC53-16PAST-Q
Features and benefits
Applications
BC56-16PAST-Q/SOT106
BC56-16PAST-Q/SOT106
BC56-16PAST-Q/SOT106
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC56-16PAST-QX | 1727-BC56-16PAST-QXDKR-ND |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |