PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector current of 5.1 A, a collector-emitter voltage of -30 V, and a peak collector current of 10.2 A for single pulses. It has a collector-emitter saturation resistance of 32 to 48 mΩ at -4 A collector current and -200 mA base current, and is qualified to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS303NX-Q
Features and benefits
Applications
TRANS PNP 30V 5.1A SOT-89
TRANS PNP 30V 5.1A SOT-89
TRANS PNP 30V 5.1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS303PX-QX | 1727-PBSS303PX-QXTR-ND |
| Product Name | 30 V, 5.1 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |