N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
2N7002H/SOT23/TO-236
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
MOSFET, N-CH, 60V, 0.36A, SOT-23 ROHS COMPLIANT: YES
2N7002H/SOT23/TO-236
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2N7002HR | 278-2N7002HR | 1727-2N7002HRTR-ND | 26AK4076 | 2N7002HR |
| Product Name | 60 V, N-channel Trench MOSFET | SOT23 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.36A, Sot-23 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| IDSS | 360000 milliamps | ||||
| VGS(off) | 20 volts | ||||
| PD | 340 milliwatts | 420 milliwatts |