NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A. It has a DC current gain selection of 160 to 400 and is qualified to AEC-Q101 for automotive applications. The device supports general-purpose switching and amplification.
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817-Q
SOT23
TO-236AB
-
BC807-Q
BC817-16-Q
BC807-16-Q
BC817-25-Q
BC807-25-Q
BC817-40-Q
BC807-40-Q
Features and benefits
Applications
TRANS NPN 45V 0.5A TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.5A TO-236AB
TRANS NPN 45V 0.5A TO236AB
TRANS NPN 45V 0.5A TO236AB
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817-25-QR | 1727-BC817-25-QRCT-ND | BC817-25-QR | BC817-25-QR |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| PD | 250 milliwatts | |||
| hfe | 600 |