N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V and a continuous drain current of 310 mA at 25 °C. The gate-source voltage ranges from -20 V to 20 V. It features ESD protection up to 2 kV and is AEC-Q101 qualified. Drain-source on-state resistance is 1 to 1.6 Ω at 10 V gate-source voltage and 500 mA drain current. Total power dissipation is 275 mW at 25 °C ambient temperature. Junction temperature operates up to 150 °C. Applications include relay driver, high-speed line driver, low-side load switch, and switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 60V 310mA (Ta) 275mW (Ta) Surface Mount SOT-323
N-Channel 60V 310mA (Ta) 275mW (Ta) Surface Mount SOT-323
N-Channel 60V 310mA (Ta) 275mW (Ta) Surface Mount SOT-323
2N7002BKW - 60 V, 310 mA N-channel Trench MOSFET SC-70 3-Pin Product overview: 2N7002BKW,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 310 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 310 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKW,115 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 310MA SOT323
60V 310mA 1.6Ω@10V,500mA 275mW 2.1V@250uA N Channel SOT-323-3 MOSFETs ROHS
MOSFET N-CH 60V 310MA SOT323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002BKW,115 | 1727-4788-2-ND | 278-2N7002BKW,115 | 2N7002BKW,115 | 2N7002BKW,115 | 2N7002BKW,115 |
| Product Name | 60 V, 310 mA N-channel Trench MOSFET | Single FETs, MOSFETs | N-Channel 60 V 310 mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| IDSS | 310000 milliamps | 310 milliamps | ||||
| VGS(off) | 20 volts | 2.1 volts | ||||
| PD | 275 milliwatts | 275 milliwatts | 275 milliwatts |