PNP general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -50 V and a collector current of -200 mA. The device has a DC current gain (hFE) of 290 to 460 at -10 V collector-emitter voltage and -2 mA collector current. It is qualified to AEC-Q101 and operates from -55 °C to 150 °C ambient temperature, with a maximum power dissipation of 250 mW at 25 °C and junction temperature up to 150 °C. Package dimensions are 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB
TRANS PNP 50V 0.2A TO-236AB
TRANS PNP 50V 0.2A TO-236AB
2PB709BRL; 2PB709BSL - 50 V, 200 mA PNP general-purpose transistors TO-236 3-Pin Product overview: 2PB709BSL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 200 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PB709BSL,215 can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.2A TO236AB
TRANSISTOR,PNP,50V,0
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2PB709BSL,215 | 2PB709BSL,215 | 1727-2PB709BSL,215TR-ND | 276-2PB709BSL,215 | 2PB709BSL,215 | 30T9343 |
| Product Name | 50 V, 200 mA PNP general-purpose transistor | Single Bipolar Transistors | 50 V 200 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor,pnp,50V,0.2A,sot23; Transistor Polarity Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3 | |
| IC(max) | -200 milliamps | 200 milliamps | ||||
| VCEO | -50 volts | 50 volts | ||||
| PD | 250 milliwatts | |||||
| hfe | 460 |