Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807W-QX

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The device is qualified to AEC-Q101 and suitable for automotive applications. Total power dissipation is 200 mW with a standard footprint, rising to 290 mW with a 1 cm² collector pad. Junction temperature ranges from -65 °C to 150 °C. Current gain (hFE) varies by variant, with the base part number supporting a range of 100 to 600 under specified conditions.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The device is qualified to AEC-Q101 and suitable for automotive applications. Total power dissipation is 200 mW with a standard footprint, rising to 290 mW with a 1 cm² collector pad. Junction temperature ranges from -65 °C to 150 °C. Current gain (hFE) varies by variant, with the base part number supporting a range of 100 to 600 under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807W-QX
45 V, 500 mA PNP general-purpose transistors BC807W-QX
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W-Q

SOT323

-

SC-70

BC817W-Q

BC807-16W-Q

BC817-16W-Q

BC807-25W-Q

BC817-25W-Q

BC807-40W-Q

BC817-40W-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807W-QXDKR-ND
Single Bipolar Transistors 1727-BC807W-QXDKR-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807W-QXTR-ND
Single Bipolar Transistors 1727-BC807W-QXTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807W-QXCT-ND
Single Bipolar Transistors 1727-BC807W-QXCT-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC807W-QX 1727-BC807W-QXDKR-ND
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) -500 milliamps
VCEO -45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - BC807-25W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4,115 - Acme Chip Technology Co., Limited
Specs
Package Type SOT323; SOT-323
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details