Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25LZ

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors for general-purpose switching and amplification, available in SOT23 (TO-236AB) or SOT323 (SC-70) surface-mounted packages. The device has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. Current gain (hFE) ranges from 160 to 400 for the BC807-25L series. It is AEC-Q101 qualified and meets limiting values per IEC 60134, with a maximum junction temperature of 150 °C and power dissipation of 250 mW for SOT23 or 200 mW for SOT323. Thermal resistance is 500 K/W for SOT23 and 625 K/W for SOT323 when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors for general-purpose switching and amplification, available in SOT23 (TO-236AB) or SOT323 (SC-70) surface-mounted packages. The device has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. Current gain (hFE) ranges from 160 to 400 for the BC807-25L series. It is AEC-Q101 qualified and meets limiting values per IEC 60134, with a maximum junction temperature of 150 °C and power dissipation of 250 mW for SOT23 or 200 mW for SOT323. Thermal resistance is 500 K/W for SOT23 and 625 K/W for SOT323 when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25LZ
45 V, 500 mA PNP general-purpose transistors BC807-25LZ
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

.

Table 1.Product overview

Type number

-

Package

Nexperia

-

JEITA

-

JEDEC

BC807-16L

SOT23

-

TO-236AB

BC807-25L

BC807-40L

BC807-16LW

SOT323

SC70

-

BC807-25LW

BC807-40LW

Features and benefits

  • High current
  • Three current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-25LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25LZTR-ND
Single Bipolar Transistors 1727-BC807-25LZTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25LZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25LZ
BC807-25L/SOT23/TO-2 36AB

BC807-25L/SOT23/TO-236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6344 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6344
Transistor, Bipolar Rohs Compliant Nexperia 28AK6344
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-25LZ
Bipolar Transistors - BJT BC807-25LZ
Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25LZ 1727-BC807-25LZTR-ND BC807-25LZ 28AK6344 BC807-25LZ
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
NPN general purpose transistor - BC850C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers