Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-40HR

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a maximum junction temperature of 175 °C. The series offers three DC current gain selections: 100-250, 160-400, and 250-600, corresponding to the -16H, -25H, and -40H variants respectively. The maximum peak collector current is 1 A, and power dissipation varies with PCB mounting, up to 540 mW under optimized conditions. Thermal resistance ranges from 280 K/W to 470 K/W depending on PCB configuration. The part is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a maximum junction temperature of 175 °C. The series offers three DC current gain selections: 100-250, 160-400, and 250-600, corresponding to the -16H, -25H, and -40H variants respectively. The maximum peak collector current is 1 A, and power dissipation varies with PCB mounting, up to 540 mW under optimized conditions. Thermal resistance ranges from 280 K/W to 470 K/W depending on PCB configuration. The part is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-40HR
45 V, 500 mA PNP general-purpose transistors BC807-40HR
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC807-16H

SOT23

TO-236AB

BC817K-16H

BC807-25H

BC817K-25H

BC807-40H

BC817K-40H

Features and benefits

  • Three current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC807-40HR - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8573-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8573-2-ND
Single Bipolar Transistors 1727-8573-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8573-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8573-6-ND
Single Bipolar Transistors 1727-8573-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8573-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8573-1-ND
Single Bipolar Transistors 1727-8573-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40HR
Bipolar Transistors - BJT BC807-40HR
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40HR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40HR
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40HR BC807-40HR 1727-8573-2-ND BC807-40HR BC807-40HR
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 320 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data