Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC816-16W-QF

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with peak collector current of 1 A. The device is qualified to AEC-Q101 for automotive applications and features two current gain selections. Power dissipation is 200 mW with a standard footprint and 290 mW with an expanded collector pad. Thermal resistance from junction to ambient is 431 K/W with a 1 cm² collector pad. The part is suitable for general-purpose switching and amplification in 48 V automotive systems.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with peak collector current of 1 A. The device is qualified to AEC-Q101 for automotive applications and features two current gain selections. Power dissipation is 200 mW with a standard footprint and 290 mW with an expanded collector pad. Thermal resistance from junction to ambient is 431 K/W with a 1 cm² collector pad. The part is suitable for general-purpose switching and amplification in 48 V automotive systems.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC816-16W-QF
45 V, 500 mA NPN general-purpose transistors BC816-16W-QF
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package


-

Nexperia

-

JEITA

BC816-16W-Q

SOT323

SC-70

BC816-25W-Q

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-16W-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16W-QFDKR-ND
Single Bipolar Transistors 1727-BC816-16W-QFDKR-ND
BC816-16W-Q/SOT323/S C-70

BC816-16W-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16W-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16W-QFTR-ND
Single Bipolar Transistors 1727-BC816-16W-QFTR-ND
BC816-16W-Q/SOT323/S C-70

BC816-16W-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16W-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16W-QFCT-ND
Single Bipolar Transistors 1727-BC816-16W-QFCT-ND
BC816-16W-Q/SOT323/S C-70

BC816-16W-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC816-16W-QF 1727-BC816-16W-QFDKR-ND
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4,115 - Acme Chip Technology Co., Limited
Specs
Package Type SOT323; SOT-323
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers