Mini-Circuits 5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω AD5PS-1+

Description
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω
Request a Quote
Description
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AD5PS-1+ is a surface-mount 5-way 0° power splitter/combiner designed for 50Ω systems from 1 to 400 MHz. It features a case style CJ725, measuring 0.40 gram with dimensions specified in inches and millimeters. The device exhibits insertion loss up to 1.8 dB across the band, isolation of 27 dB typ. at 200-400 MHz, input VSWR of 1.22 typ., and output VSWR of 1.12 typ. It operates from -40°C to +85°C, supports a maximum power input of 0.5 W, and has a tin-plated nickel termination. Phase and amplitude unbalance are within specified limits up to 9 degrees and 0.6 dB, respectively, across the frequency range.

Datasheet Summary
Powered by GS/AI

AD5PS-1+ is a surface-mount 5-way 0° power splitter/combiner designed for 50Ω systems from 1 to 400 MHz. It features a case style CJ725, measuring 0.40 gram with dimensions specified in inches and millimeters. The device exhibits insertion loss up to 1.8 dB across the band, isolation of 27 dB typ. at 200-400 MHz, input VSWR of 1.22 typ., and output VSWR of 1.12 typ. It operates from -40°C to +85°C, supports a maximum power input of 0.5 W, and has a tin-plated nickel termination. Phase and amplitude unbalance are within specified limits up to 9 degrees and 0.6 dB, respectively, across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω - AD5PS-1+ - Mini-Circuits
Brooklyn, NY, United States
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω
AD5PS-1+
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω AD5PS-1+
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω

5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - AD5PS-1+ - AD5PS-1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - AD5PS-1+
AD5PS-1+
RF Power Dividers/Splitters - AD5PS-1+ AD5PS-1+
Manufacturer: Mini-Circuits Win Source Part Number: 736799-AD5PS-1+ Family Name: AD5PS Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1742+ Introduction Date: July 17, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 736799-AD5PS-1+
Family Name: AD5PS
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1742+
Introduction Date: July 17, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
1MHZ 400MHZ Rf Power Divider Splitter - 851-AD5PS-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 400MHZ Rf Power Divider Splitter
851-AD5PS-1+
1MHZ 400MHZ Rf Power Divider Splitter 851-AD5PS-1+
RF PWR DVDR 1MHZ-400MHZ 8SMD Product overview: AD5PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 400MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD5PS-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1MHZ-400MHZ 8SMD Product overview: AD5PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 400MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD5PS-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-AD5PS-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD5PS-1+TR-ND
RF Power Dividers/Splitters 3157-AD5PS-1+TR-ND
RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-AD5PS-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD5PS-1+CT-ND
RF Power Dividers/Splitters 3157-AD5PS-1+CT-ND
RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-AD5PS-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-AD5PS-1+DKR-ND
RF Power Dividers/Splitters 3157-AD5PS-1+DKR-ND
RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
RF Power Dividers/Splitters - AD5PS-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
AD5PS-1+
RF Power Dividers/Splitters AD5PS-1+
RF Power Divider 1 MHz ~ 400 MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 1 MHz ~ 400 MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number AD5PS-1+ AD5PS-1+ 851-AD5PS-1+ 3157-AD5PS-1+TR-ND AD5PS-1+
Product Name 5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω RF Power Dividers/Splitters - AD5PS-1+ 1MHZ 400MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 5-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 400.00 MHz 1.00 to 400.00 MHz 1.00 to 400.00 MHz
Insertion Loss 0.15 dB 0.80 dB 0.80 dB 0.80 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 2 - 500 MHz, 75Ω - LRPS-2-1-75J+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - CDP-2-13-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-BP2C+TR-ND - DigiKey
Specs
Package Type / Form Factor "8-SOIC (0.154"", 3.90mm Width)"
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SBTC-2-25L+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads, 5 Leads
Insertion Loss 1.40 dB
Isolation 14.00 dB
View Details