The JSPQ-350+ is a surface-mount 2-way 90° hybrid power splitter/combiner designed for 50 Ω applications in the 150 to 350 MHz range. It uses the BK276 case style with a suggested PCB land pattern measuring 11.43 × 20.40 mm and weighs 11.94 grams. The device features a typical insertion loss of 0.5 dB, minimum isolation of 13 dB, phase unbalance of up to 5°, and amplitude unbalance of up to 1.5 dB. It operates from -40°C to 85°C and is RoHS compliant. Pin connections include a SUM port at pin 1, coupled outputs at pins 3 and 12, and ground at pins 5, 7, 8, and 10.
Core & Wire 90° Hybrid, 150 - 350 MHz, 50Ω
90 HYBRID, 150 - 350 MHZ, 50 Product overview: JSPQ-350+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 350 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JSPQ-350+ can be used for catalog matching and distributor lookup.
90 HYBRID, 150 - 350 MHZ, 50
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | JSPQ-350+ | 851-JSPQ-350+ | 3157-JSPQ-350+-ND |
| Product Name | Core & Wire 90° Hybrid, 150 - 350 MHz, 50Ω | 350 MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Divider / Combiner Type | 90º Hybrid | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type / Form Factor | Tray | 14-SMD Module | |
| Connectors | SMD/SMT |