Mini-Circuits RF Power Dividers/Splitters ZFRSC-123-S+

Description
PWR SPLTR CMBD / SMA / ROHS
Request a Quote Datasheet
Description
PWR SPLTR CMBD / SMA / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFRSC-123-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFRSC-123-S+-ND
RF Power Dividers/Splitters 3157-ZFRSC-123-S+-ND
PWR SPLTR CMBD / SMA / ROHS

PWR SPLTR CMBD / SMA / ROHS

Buy Now Datasheet
Rf Power Divider Splitter - 851-ZFRSC-123-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-ZFRSC-123-S+
Rf Power Divider Splitter 851-ZFRSC-123-S+
PWR SPLTR CMBD / SMA / ROHS Product overview: ZFRSC-123-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFRSC-123-S+ can be used for catalog matching and distributor lookup.

PWR SPLTR CMBD / SMA / ROHS Product overview: ZFRSC-123-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFRSC-123-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ZFRSC-123-S+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ZFRSC-123-S+
RF Power Dividers/Splitters ZFRSC-123-S+
RF Power Divider 0 Hz ~ 12 GHz Isolation (Typ) 19.5dB, 5° Imbalance (Max) Module, SMA Connectors

RF Power Divider 0 Hz ~ 12 GHz Isolation (Typ) 19.5dB, 5° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFRSC-123-S+-ND 851-ZFRSC-123-S+ ZFRSC-123-S+
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors Tray Module, SMA Connectors
Insertion Loss 9.50 dB 9.50 dB 9.50 dB
Isolation 19.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-1+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.60 dB
View Details