Mini-Circuits RF Power Dividers/Splitters SYPS-2-1+

Description
RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SYPS-2-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-1+TR-ND
RF Power Dividers/Splitters 3157-SYPS-2-1+TR-ND
RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-2-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-1+CT-ND
RF Power Dividers/Splitters 3157-SYPS-2-1+CT-ND
RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-2-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-2-1+DKR-ND
RF Power Dividers/Splitters 3157-SYPS-2-1+DKR-ND
RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SYPS-2-1+ - SYPS-2-1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SYPS-2-1+
SYPS-2-1+
RF Power Dividers/Splitters - SYPS-2-1+ SYPS-2-1+
Manufacturer: Mini-Circuits Win Source Part Number: 839340-SYPS-2-1+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 839340-SYPS-2-1+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
2MHZ 500MHZ Rf Power Divider Splitter - 851-SYPS-2-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ 500MHZ Rf Power Divider Splitter
851-SYPS-2-1+
2MHZ 500MHZ Rf Power Divider Splitter 851-SYPS-2-1+
RF PWR DVDR 2MHZ-500MHZ 6SMD Product overview: SYPS-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 500MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-2-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2MHZ-500MHZ 6SMD Product overview: SYPS-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 500MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-2-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SYPS-2-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SYPS-2-1+
RF Power Dividers/Splitters SYPS-2-1+
RF Power Divider 2 MHz ~ 500 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2 MHz ~ 500 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SYPS-2-1+TR-ND SYPS-2-1+ 851-SYPS-2-1+ SYPS-2-1+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - SYPS-2-1+ 2MHZ 500MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6100400K - 6100400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T250230400 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Resistive Power Splitters/Taps - WMRD06-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details