Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
RS COMPONENTS, LTD.
9119443 -- AIR HOSE REELS
RS Components, Ltd.
Air Hose Reels
9119443
Description
Spring Driven Hose Reel, 8mm ID, 9m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Spring Driven Hose Reel, 8mm ID, 9m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hose Reels
9119443
Air Hose Reels
9119443
Spring Driven Hose Reel, 8mm ID, 9m
Spring Driven Hose Reel, 8mm ID, 9m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Reels
Product Number
9119443
Product Name
Air Hose Reels
Type Of Reel
Hose Reel
Flange Diameter
10.91 inch (277 mm)
Inside Hose Diameter
0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Air Hose Reels
7883739
Specs
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Automatic
View Details
RS Components, Ltd.
Air Hose Reels
325313
Specs
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Spring; Spring Return
View Details
RS Components, Ltd.
Hose Reels
5409575
Specs
Type Of Reel
Hose Reel
Flange Diameter
19.29 inch (490 mm)
Inside Hose Diameter
0.3937 inch (10 mm)
View Details
RS Components, Ltd.
Air Hose Reels
8738860
Specs
Type Of Reel
Hose Reel
Inside Hose Diameter
0.3937 inch (10 mm)
Maximum Pressure
200 psi (141 m H2O)
View Details