Tech Rim Standards, LLC Tw1a Tech-winder | Teach Pendant Cable Winder

Description
Tech-Winder shop cable winder
Datasheet
Description
Tech-Winder shop cable winder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tw1a Tech-winder | Teach Pendant Cable Winder -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Tw1a Tech-winder | Teach Pendant Cable Winder
Tw1a Tech-winder | Teach Pendant Cable Winder
Tech-Winder shop cable winder

Tech-Winder shop cable winder

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Reels
Product Name Tw1a Tech-winder | Teach Pendant Cable Winder
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Arc Welding Reel - SWCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML3949 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details