Stock Drive Products & Sterling Instrument - SDP/SI Spring Mounted Reel, 0.0625" Cable Diameter, 120 Length, 5 Outside Diameter, 5" wide A 3Z55-MR433E

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3Z55-MR433E is an arbor-mounted, spring-powered reel with a 1-5/8 inch arbor diameter, a 5 inch outer case diameter, and a 7/16 inch square mounting hole for stud attachment. It uses 3/32 inch diameter, nylon-coated galvanized steel cable with a 120 foot retracting length. The case is made of galvanized steel, the arbor is Delrin, and the spring is high carbon steel. A square clip is included for mounting. The reel is rated for a retracting force of 120 pounds and is designed for steel cable applications.

Datasheet Summary
Powered by GS/AI

The A 3Z55-MR433E is an arbor-mounted, spring-powered reel with a 1-5/8 inch arbor diameter, a 5 inch outer case diameter, and a 7/16 inch square mounting hole for stud attachment. It uses 3/32 inch diameter, nylon-coated galvanized steel cable with a 120 foot retracting length. The case is made of galvanized steel, the arbor is Delrin, and the spring is high carbon steel. A square clip is included for mounting. The reel is rated for a retracting force of 120 pounds and is designed for steel cable applications.

Suppliers

Company
Product
Description
Supplier Links
Spring Mounted Reel, 0.0625
Hicksville, NY, United States
Spring Mounted Reel, 0.0625" Cable Diameter, 120 Length, 5 Outside Diameter, 5" wide
A 3Z55-MR433E
Spring Mounted Reel, 0.0625" Cable Diameter, 120 Length, 5 Outside Diameter, 5" wide A 3Z55-MR433E
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z55-MR433E
Product Name Spring Mounted Reel, 0.0625" Cable Diameter, 120 Length, 5 Outside Diameter, 5" wide
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML45751 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 3.5 ft (10.67 dm)
View Details