Hannay Reels Power Rewind Rescue Reel TEF1500

Description
To handle single 1/4", 3/8", and 1/2" I.D. hose Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be specified. Available for Low PSI breathing air to 3000 psi (207 bar) and High PSI breathing air to 6000 psi (414 bar). See Notes 3 & 4 below for model and dimension specifications. Temperatures from +20°F to +400°F (-7°C to +204°C). Dual spools to operate 2 independent air hose. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet
Description
To handle single 1/4", 3/8", and 1/2" I.D. hose Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be specified. Available for Low PSI breathing air to 3000 psi (207 bar) and High PSI breathing air to 6000 psi (414 bar). See Notes 3 & 4 below for model and dimension specifications. Temperatures from +20°F to +400°F (-7°C to +204°C). Dual spools to operate 2 independent air hose. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - TEF1500 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
TEF1500
Power Rewind Rescue Reel TEF1500
To handle single 1/4", 3/8", and 1/2" I.D. hose Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Other sizes and threads can be furnished and must be specified. Available for Low PSI breathing air to 3000 psi (207 bar) and High PSI breathing air to 6000 psi (414 bar). See Notes 3 & 4 below for model and dimension specifications. Temperatures from +20°F to +400°F (-7°C to +204°C). Dual spools to operate 2 independent air hose. Optional 4-way rollers and mounting brackets available. Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.

To handle single 1/4", 3/8", and 1/2" I.D. hose

  • Chain and sprocket drive powered by an electric gear motor.
  • Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads.
  • Standard outlet: 1/2" female NPT threads.
  • Other sizes and threads can be furnished and must be specified.
  • Available for Low PSI breathing air to 3000 psi (207 bar) and High PSI breathing air to 6000 psi (414 bar). See Notes 3 & 4 below for model and dimension specifications.
  • Temperatures from +20°F to +400°F (-7°C to +204°C).
  • Dual spools to operate 2 independent air hose.
  • Optional 4-way rollers and mounting brackets available.
  • Series TEF reels can be built in any combination of hydraulic, air or electric cable applications, please consult factory for specifications and a quote.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number TEF1500
Product Name Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - V-N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.25 inch (641 mm)
View Details
Manual or Power Rewind Reel - FF - Booster Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Manual or Power Rewind Reel - 1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details