Ultrasonic Flow Meter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificateThe ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the Ultrasonic Flow Meter is a particularly precise measuring device. An installation aid is available for installing the sensors of the Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct distance from each other. To carry out flow measurements with the Ultrasonic Flow Meter, the flow velocity, the volume flow and the volume are displayed after entering the pipe and medium specifications. The Ultrasonic Flow Meter displays the measured values in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | PCE-TDS 200 SM |
| Product Name | Ultrasonic Flow Meter |
| Meter Technology | Ultrasonic |
| Operating Temperature | -22 to 320 F (-30 to 160 C) |
| Process Media Type | Liquid |
| Meter Type | Velocity Flow Meter |
| Velocity Flow Rate | -105 to 105 ft/sec (-32 to 32 m/sec) |