The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow trigger and pointer dial provide visual flow confirmation (not measurement).Designe
| Kaydon Filtration Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | TELEFLO® Model 816BC |
| Product Name | Flow Switch |
| Operating Temperature | -10 to 200 F (-23 to 93 C) |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 2.00 to 75.00 GPM (7.58 to 284 L/min) |