SENSOR FLOW GAS 0.1 ~ 5 LPM
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters |
| Product Number | SFTE-5U-M5F-B-2.5K | 2171-SFTE-5U-M5F-B-2.5K-ND |
| Product Name | Flow transmitter | Flow Sensors - Industrial |
| Meter Technology | Thermal | |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) |
| Process Media Type | Liquid; Gas | |
| Operating Pressure | -13.05 to 145 psi (-9.19 to 102 m H2O) |