ABB Measurement & Analytics Glass tube variable areaflowmeter FGM1190

Description
Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials. Design type FGM1190-87 – With threaded pipe connection in accordance with DIN 2950. Design type FGM1190-97 – With vertical internal thread connection or threaded connector in accordance with DIN 11851, DIN 405 part1 for the food and beverage industry. Design type FGM1190-98 – With flange connection in accordance with DIN and ASME. Easy range change and cleaning-no removal from the line required. Excellent visibility of flow rate over a linear scale.
Request a Quote
Description
Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials. Design type FGM1190-87 – With threaded pipe connection in accordance with DIN 2950. Design type FGM1190-97 – With vertical internal thread connection or threaded connector in accordance with DIN 11851, DIN 405 part1 for the food and beverage industry. Design type FGM1190-98 – With flange connection in accordance with DIN and ASME. Easy range change and cleaning-no removal from the line required. Excellent visibility of flow rate over a linear scale.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABB FGM1190 is a glass tube variable area flowmeter designed for measuring clear liquids and gases across various industrial applications, including apparatus engineering, food and beverage, water treatment, and chemicals. It operates on the float principle, where the position of the float within the conical glass tube correlates with the flow rate, which can be read on a scale attached to the tube. This flowmeter features precision tubes with guide surfaces, guide ribs, or guide rods, and comes in a standard stainless steel housing. It allows for easy disassembly of the meter tube due to an O-ring seal, enabling independent replacement of the meter tube and float. The FGM1190 can accommodate a magnetically actuated alarm signaling unit for sizes ¬O inch and larger. Various scale types are available, including directly readable flow units, percentage scales, and millimeter scales, with the option to create custom flow rate tables for specific operating conditions. The product is available in multiple designs to suit different connection standards, including DIN and ASME.

Datasheet Summary
Powered by GS/AI

The ABB FGM1190 is a glass tube variable area flowmeter designed for measuring clear liquids and gases across various industrial applications, including apparatus engineering, food and beverage, water treatment, and chemicals. It operates on the float principle, where the position of the float within the conical glass tube correlates with the flow rate, which can be read on a scale attached to the tube. This flowmeter features precision tubes with guide surfaces, guide ribs, or guide rods, and comes in a standard stainless steel housing. It allows for easy disassembly of the meter tube due to an O-ring seal, enabling independent replacement of the meter tube and float. The FGM1190 can accommodate a magnetically actuated alarm signaling unit for sizes ¬O inch and larger. Various scale types are available, including directly readable flow units, percentage scales, and millimeter scales, with the option to create custom flow rate tables for specific operating conditions. The product is available in multiple designs to suit different connection standards, including DIN and ASME.

Suppliers

Company
Product
Description
Supplier Links
Glass tube variable areaflowmeter - FGM1190 - ABB Measurement & Analytics
Zurich, Switzerland
Glass tube variable areaflowmeter
FGM1190
Glass tube variable areaflowmeter FGM1190
Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials. Design type FGM1190-87 – With threaded pipe connection in accordance with DIN 2950. Design type FGM1190-97 – With vertical internal thread connection or threaded connector in accordance with DIN 11851, DIN 405 part1 for the food and beverage industry. Design type FGM1190-98 – With flange connection in accordance with DIN and ASME. Easy range change and cleaning-no removal from the line required. Excellent visibility of flow rate over a linear scale.

Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials.

  • Design type FGM1190-87
    – With threaded pipe connection in accordance with DIN 2950.
  • Design type FGM1190-97
    – With vertical internal thread connection or threaded connector in accordance with
    DIN 11851, DIN 405 part1 for the food and beverage industry.
  • Design type FGM1190-98
    – With flange connection in accordance with DIN and ASME.
  • Easy range change and cleaning-no removal from the line required.
  • Excellent visibility of flow rate over a linear scale.
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FGM1190
Product Name Glass tube variable areaflowmeter
Meter Technology Variable Area
Operating Temperature 356 F (180 C)
Process Media Type Liquid; Gas
Operating Pressure 261 psi (184 m H2O)
Media Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details