XJCSENSOR Technology Co., Ltd. Pressure Sensor/Pressure Transmitter X-100T

Description
The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel
Request a Quote
Description
The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Pressure Sensor/Pressure Transmitter
X-100T
Pressure Sensor/Pressure Transmitter X-100T
The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel

  • The nozzle and the housing are made of stainless steel
  • Strong corrosion resistance and good long-term stability
  • Wide range of temperature compensation
  • A variety of pressure interface thread forms and the connection modes
  • With HART board or RS485 board
  • 316 stainless steel
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Pressure Sensors
Product Number X-100T
Product Name Pressure Sensor/Pressure Transmitter
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details