Aratas America LLC Pressure Sensors, Transducers D8M-R1

Description
"Pressure Sensor 0.03PSI (0.2kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube Module"
Request a Quote Datasheet
Description
"Pressure Sensor 0.03PSI (0.2kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
Z2017-ND
Pressure Sensors, Transducers Z2017-ND
"Pressure Sensor 0.03PSI (0.2kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube Module"

"Pressure Sensor 0.03PSI (0.2kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - D8M-R1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
D8M-R1
Sensors, Transducers - Pressure Sensors, Transducers D8M-R1
SENSOR 0.03PSIG 0.16

SENSOR 0.03PSIG 0.16

Supplier's Site
Pressure Sensor; Operating Pressure Max Omron Electronic Components - 60K7820 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Omron Electronic Components
60K7820
Pressure Sensor; Operating Pressure Max Omron Electronic Components 60K7820
PRESSURE SENSOR; Operating Pressure Max:0.028psi; Sensor Output:Frequency; Pressure Measurement Type:Gauge; Voltage Rating:5.5V; Port Style:Straight; Supply Current:10mA; Product Range:D8M Series; Connection Size:4mm RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:0.028psi; Sensor Output:Frequency; Pressure Measurement Type:Gauge; Voltage Rating:5.5V; Port Style:Straight; Supply Current:10mA; Product Range:D8M Series; Connection Size:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number Z2017-ND D8M-R1 60K7820
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Omron Electronic Components
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Frequency Frequency; Frequency Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - 39-D6F-PH0025AD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6041384-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 363 psi (255 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details