Endress + Hauser – Sensors & Components Differential Pressure Sensor USD50B

Description
DIFFERENTIAL PRESSURE SENSOR USD50B For accurate measurements and differential pressure monitoring The differential pressure sensors USD50B with piezoresistive sensor and welded metal diaphragm are typically used in process and environmental industries. Applications are level, volume, or mass measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow). BENEFITS The features of the versatile USD50B silicon differential pressure sensor at a glance. Measuring ranges Measuring ranges from 100 mbar to 40 bar. Bridge output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L). Reliable measurements High accuracy, reproducibility, and long-term stability. Customized Different diaphragm materials and filling oils can be selected on request. Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Measuring range 10mbar to 40bar Bridge output signal (mV/V) Highest accuracy, reproducibility and long term stability High overload resistance of 160/420 bar* (one side) 240/630 bar* (both sides) 316L Version Different membrane materials and filling oils*
Request a Quote
Description
DIFFERENTIAL PRESSURE SENSOR USD50B For accurate measurements and differential pressure monitoring The differential pressure sensors USD50B with piezoresistive sensor and welded metal diaphragm are typically used in process and environmental industries. Applications are level, volume, or mass measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow). BENEFITS The features of the versatile USD50B silicon differential pressure sensor at a glance. Measuring ranges Measuring ranges from 100 mbar to 40 bar. Bridge output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L). Reliable measurements High accuracy, reproducibility, and long-term stability. Customized Different diaphragm materials and filling oils can be selected on request. Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Measuring range 10mbar to 40bar Bridge output signal (mV/V) Highest accuracy, reproducibility and long term stability High overload resistance of 160/420 bar* (one side) 240/630 bar* (both sides) 316L Version Different membrane materials and filling oils*
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Deltacore USD50B is a silicon differential pressure sensor with a piezoresistive element and welded metal diaphragm, designed for measuring differential pressure in process and environmental applications such as level, flow, and filter monitoring. It offers measuring ranges from 100 mbar to 40 bar and provides an uncompensated bridge output signal in millivolts. The sensor features high overload resistance of up to 160 bar on one side and 240 bar on both sides, with optional versions supporting 420 bar and 630 bar. Constructed with 316L stainless steel, it supports optional diaphragm materials and filling oils. The device operates with a cable connection and is rated for high accuracy, repeatability, and long-term stability.

Datasheet Summary
Powered by GS/AI

The Deltacore USD50B is a silicon differential pressure sensor with a piezoresistive element and welded metal diaphragm, designed for measuring differential pressure in process and environmental applications such as level, flow, and filter monitoring. It offers measuring ranges from 100 mbar to 40 bar and provides an uncompensated bridge output signal in millivolts. The sensor features high overload resistance of up to 160 bar on one side and 240 bar on both sides, with optional versions supporting 420 bar and 630 bar. Constructed with 316L stainless steel, it supports optional diaphragm materials and filling oils. The device operates with a cable connection and is rated for high accuracy, repeatability, and long-term stability.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Greenwood, IN, United States
Differential Pressure Sensor
USD50B
Differential Pressure Sensor USD50B
DIFFERENTIAL PRESSURE SENSOR USD50B For accurate measurements and differential pressure monitoring The differential pressure sensors USD50B with piezoresistive sensor and welded metal diaphragm are typically used in process and environmental industries. Applications are level, volume, or mass measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow). BENEFITS The features of the versatile USD50B silicon differential pressure sensor at a glance. Measuring ranges Measuring ranges from 100 mbar to 40 bar. Bridge output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L). Reliable measurements High accuracy, reproducibility, and long-term stability. Customized Different diaphragm materials and filling oils can be selected on request. Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Measuring range 10mbar to 40bar Bridge output signal (mV/V) Highest accuracy, reproducibility and long term stability High overload resistance of 160/420 bar* (one side) 240/630 bar* (both sides) 316L Version Different membrane materials and filling oils*

DIFFERENTIAL PRESSURE SENSOR USD50B

For accurate measurements and differential pressure monitoring

The differential pressure sensors USD50B with piezoresistive sensor and welded metal diaphragm are typically used in process and environmental industries. Applications are level, volume, or mass measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow).

BENEFITS

The features of the versatile USD50B silicon differential pressure sensor at a glance.

  • Measuring ranges
    Measuring ranges from 100 mbar to 40 bar.
  • Bridge output signal
    Uncompensated bridge output signal (mV/V) with cable connection.
  • High overload resistance
    Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides.
  • High quality processed
    Made of high-quality stainless steel (316 L).
  • Reliable measurements
    High accuracy, reproducibility, and long-term stability.
  • Customized
    Different diaphragm materials and filling oils can be selected on request.

Silicon differential pressure sensor, uncompensated bridge output signal with cable connection.

  • Measuring range 10mbar to 40bar
  • Bridge output signal (mV/V)
  • Highest accuracy, reproducibility and long term stability
  • High overload resistance of 160/420 bar* (one side) 240/630 bar* (both sides)
  • 316L Version
  • Different membrane materials and filling oils*
Supplier's Site Datasheet

Technical Specifications

  Endress + Hauser – Sensors & Components
Product Category Pressure Sensors
Product Number USD50B
Product Name Differential Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details