HydraCheck Inc. Wireless Bluetooth Pressure Transducer CirrusSense™

Description
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router/Gateway and Data Portal. The CirrusSense„¢ solution allows for alarms to be set to receive audible alerts locally or email/text alerts remotely as well as the ability to log timestamped data and generate reports. The unit is perfect for Mobile and Industrial hydraulic applications or anywhere you need to monitor pressure without the need for wires. Because it is built on TD1000 proprietary technology, the TDWLB ensures high quality and high accuracy at an affordable cost. Specifications: Pressure Accuracy: 1% BFSL (includes non-linearity, hysteresis, non-repeatability) Over Range Protection: 2x rate protection Burst Pressure: 5x or 20,000 PSI, whichever is less Update time: Bluetooth wireless technology (1 sec) Operating Temperature: -40° to 185°F (-40° to 85°C) Shock: 50g, 11ms, 1/2 sine EMI/RFI Protection: Yes Ingress Rating: IP-67 Approvals: CE Case: 304 stainless steel and high impact polycarbonate Power Supply: 3.6V proprietary replacement battery; battery life: 24 months (typical). Battery life is affected by high and low temperatures Battery Removal: If the battery is removed, you must wait 90 seconds to reinstall or unit may lock up. Connection Distance: 250 feet (line of sight)
Request a Quote
Description
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router/Gateway and Data Portal. The CirrusSense„¢ solution allows for alarms to be set to receive audible alerts locally or email/text alerts remotely as well as the ability to log timestamped data and generate reports. The unit is perfect for Mobile and Industrial hydraulic applications or anywhere you need to monitor pressure without the need for wires. Because it is built on TD1000 proprietary technology, the TDWLB ensures high quality and high accuracy at an affordable cost. Specifications: Pressure Accuracy: 1% BFSL (includes non-linearity, hysteresis, non-repeatability) Over Range Protection: 2x rate protection Burst Pressure: 5x or 20,000 PSI, whichever is less Update time: Bluetooth wireless technology (1 sec) Operating Temperature: -40° to 185°F (-40° to 85°C) Shock: 50g, 11ms, 1/2 sine EMI/RFI Protection: Yes Ingress Rating: IP-67 Approvals: CE Case: 304 stainless steel and high impact polycarbonate Power Supply: 3.6V proprietary replacement battery; battery life: 24 months (typical). Battery life is affected by high and low temperatures Battery Removal: If the battery is removed, you must wait 90 seconds to reinstall or unit may lock up. Connection Distance: 250 feet (line of sight)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Salt Lake City, UT, USA
Wireless Bluetooth Pressure Transducer
CirrusSense™
Wireless Bluetooth Pressure Transducer CirrusSense™
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router/Gateway and Data Portal. The CirrusSense„¢ solution allows for alarms to be set to receive audible alerts locally or email/text alerts remotely as well as the ability to log timestamped data and generate reports. The unit is perfect for Mobile and Industrial hydraulic applications or anywhere you need to monitor pressure without the need for wires. Because it is built on TD1000 proprietary technology, the TDWLB ensures high quality and high accuracy at an affordable cost. Specifications: Pressure Accuracy: 1% BFSL (includes non-linearity, hysteresis, non-repeatability) Over Range Protection: 2x rate protection Burst Pressure: 5x or 20,000 PSI, whichever is less Update time: Bluetooth wireless technology (1 sec) Operating Temperature: -40° to 185°F (-40° to 85°C) Shock: 50g, 11ms, 1/2 sine EMI/RFI Protection: Yes Ingress Rating: IP-67 Approvals: CE Case: 304 stainless steel and high impact polycarbonate Power Supply: 3.6V proprietary replacement battery; battery life: 24 months (typical). Battery life is affected by high and low temperatures Battery Removal: If the battery is removed, you must wait 90 seconds to reinstall or unit may lock up. Connection Distance: 250 feet (line of sight)

Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router/Gateway and Data Portal. The CirrusSense„¢ solution allows for alarms to be set to receive audible alerts locally or email/text alerts remotely as well as the ability to log timestamped data and generate reports.
The unit is perfect for Mobile and Industrial hydraulic applications or anywhere you need to monitor pressure without the need for wires. Because it is built on TD1000 proprietary technology, the TDWLB ensures high quality and high accuracy at an affordable cost.
Specifications:

  • Pressure Accuracy: 1% BFSL (includes non-linearity, hysteresis, non-repeatability)
  • Over Range Protection: 2x rate protection
  • Burst Pressure: 5x or 20,000 PSI, whichever is less
  • Update time: Bluetooth wireless technology (1 sec)
  • Operating Temperature: -40° to 185°F (-40° to 85°C)
  • Shock: 50g, 11ms, 1/2 sine
  • EMI/RFI Protection: Yes
  • Ingress Rating: IP-67
  • Approvals: CE
  • Case: 304 stainless steel and high impact polycarbonate
  • Power Supply: 3.6V proprietary replacement battery; battery life: 24 months (typical). Battery life is affected by high and low temperatures
  • Battery Removal: If the battery is removed, you must wait 90 seconds to reinstall or unit may lock up.
  • Connection Distance: 250 feet (line of sight)
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Pressure Sensors
Product Number CirrusSense™
Product Name Wireless Bluetooth Pressure Transducer
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
Working Pressure Range 10000 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details