Marki Microwave LLC ADM-0012-5931SM, Broadband Distributed Amplifier ADM-0012-5931SM

Description
The ADM-0012-5931SM is a small, low power, and economical T3 driver or T3A pre-amplifier. It is a GaAs PHEMT distributed amplifier in a 3mm QFN surface mount package. The ADM-0012-5931SM can provide LO drive for 'L', 'M', 'I', and 'H' level mixers, with 11.5 dB typical gain and +19 dBm typical saturated output power for only 85 mA of current. The amplifier can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation.
Request a Quote Datasheet
Description
The ADM-0012-5931SM is a small, low power, and economical T3 driver or T3A pre-amplifier. It is a GaAs PHEMT distributed amplifier in a 3mm QFN surface mount package. The ADM-0012-5931SM can provide LO drive for 'L', 'M', 'I', and 'H' level mixers, with 11.5 dB typical gain and +19 dBm typical saturated output power for only 85 mA of current. The amplifier can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-0012-5931SM, Broadband Distributed Amplifier
ADM-0012-5931SM
ADM-0012-5931SM, Broadband Distributed Amplifier ADM-0012-5931SM
The ADM-0012-5931SM is a small, low power, and economical T3 driver or T3A pre-amplifier. It is a GaAs PHEMT distributed amplifier in a 3mm QFN surface mount package. The ADM-0012-5931SM can provide LO drive for 'L', 'M', 'I', and 'H' level mixers, with 11.5 dB typical gain and +19 dBm typical saturated output power for only 85 mA of current. The amplifier can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation.

The ADM-0012-5931SM is a small, low power, and economical T3 driver or T3A pre-amplifier. It is a GaAs PHEMT distributed amplifier in a 3mm QFN surface mount package. The ADM-0012-5931SM can provide LO drive for 'L', 'M', 'I', and 'H' level mixers, with 11.5 dB typical gain and +19 dBm typical saturated output power for only 85 mA of current. The amplifier can be biased with internal circuitry, or with an external bias network for lower voltage and single supply operation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-0012-5931SM
Product Name ADM-0012-5931SM, Broadband Distributed Amplifier
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type bare-die
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details