Marki Microwave LLC 0.01 – 30 GHz High Frequency Distributed Driver Amplifier AMM-11561CH

Description
The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet
Description
The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Morgan Hill, CA, United States
0.01 – 30 GHz High Frequency Distributed Driver Amplifier
AMM-11561CH
0.01 – 30 GHz High Frequency Distributed Driver Amplifier AMM-11561CH
The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA typical current, the amplifier is internally matched to 50 ŽÂ© at both the RF input and output ports. These features make it well-suited for wideband driver stages in RF/mmWave front ends, test and measurement instrumentation, electronic warfare, and general-purpose broadband gain block applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-11561CH
Product Name 0.01 – 30 GHz High Frequency Distributed Driver Amplifier
Frequency Range 10 to 30000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details