Marki Microwave LLC APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier APM-7516PA

Description
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet
Description
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier
APM-7516PA
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier APM-7516PA
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7516PA
Product Name APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier
Frequency Range 1000 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
20-31 GHz Banded Low Noise Amplifier - ADM-10719PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 31000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details