Marki Microwave LLC AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier AMM-7199UC

Description
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15 32 GHz. The amplifier also has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15 32 GHz. The amplifier also has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier
AMM-7199UC
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier AMM-7199UC
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15 32 GHz. The amplifier also has excellent return losses and gain flatness.

The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +21 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15 32 GHz. The amplifier also has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7199UC
Product Name AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier
Frequency Range 11000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details