Marki Microwave LLC AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier AMM-0001M

Description
The AMM-0001 is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +19 dBm output power, 11 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation.
Request a Quote Datasheet
Description
The AMM-0001 is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +19 dBm output power, 11 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier
AMM-0001M
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier AMM-0001M
The AMM-0001 is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +19 dBm output power, 11 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation.

The AMM-0001 is a wideband mmWave amplifier in our M-package enabling operation up to 95 GHz in a connectorized form. This amplifier provides typical +19 dBm output power, 11 dB gain making it suitable for driving mmWave mixers. It also features excellent reverse isolation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-0001M
Product Name AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier
Frequency Range 45000 to 95000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details