The Mini-Circuits PHA-22+ is a dual matched surface-mount amplifier for 50 Ω applications from 0.05 to 1.5 GHz, fabricated with E-PHEMT technology. It is packaged in a DL1020 case with an exposed paddle, measuring 10.16 x 5.08 x 2.54 mm. Each amplifier offers 16 dB typical gain at 0.8 GHz, +22.5 dBm P1dB, +41.5 dBm output IP3, and 1.8 dB noise figure. The pair exhibits a gain match of 0.12 dB and phase match of 1.0 deg. Typical. It operates from +4.8 to +5.2 V, drawing 146 mA per amplifier at +25°C. Operating temperature ranges from -40°C to 85°C, with thermal resistance of 34 °C/W. Minimum reliability rating is MSL1 per IPC/JEDEC J-STD-020D, and ESD tolerance is Class 1A HBM per ANSI/ESD STM5.1-2001.
Mini-Circuits PHA-22+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.
RF Amplifier IC CATV 50MHz ~ 1.5GHz 8-DFN (4.9x6)
IC RF AMP CATV 50MHZ-1.5GHZ 8DFN
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-22+ | 3157-PHA-22+TR-ND | PHA-22+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 50 to 1500 MHz | 50 to 1500 MHz | 50 to 1500 MHz |
| Minimum Gain | 14.5 dB | 25.4 dB | ? to 25.4 dB |
| Maximum Gain | 17.7 dB | 25.4 dB | 25.4 dB |