A.H. Systems Inc. Preamplifier PAM-0207A

Description
Description An improved 7 GHz preamplifier with input protection. Features 20 MHz to 7 GHz Input protection, improved response Increase dynamic range by 25 dB Rugged Construction New and improved! The PAM-0207A preamplifier is an excellent choice for improving system dynamic range. The performance of this preamplifier will increase your system sensitivity by at least 25 dB. When measuring in the EMC lab or out in the field for general RFI testing, this preamplifier has a rugged compact design.
Request a Quote Datasheet
Description
Description An improved 7 GHz preamplifier with input protection. Features 20 MHz to 7 GHz Input protection, improved response Increase dynamic range by 25 dB Rugged Construction New and improved! The PAM-0207A preamplifier is an excellent choice for improving system dynamic range. The performance of this preamplifier will increase your system sensitivity by at least 25 dB. When measuring in the EMC lab or out in the field for general RFI testing, this preamplifier has a rugged compact design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - PAM-0207A - A.H. Systems Inc.
Chatsworth, CA, United States
Preamplifier
PAM-0207A
Preamplifier PAM-0207A
Description An improved 7 GHz preamplifier with input protection. Features 20 MHz to 7 GHz Input protection, improved response Increase dynamic range by 25 dB Rugged Construction New and improved! The PAM-0207A preamplifier is an excellent choice for improving system dynamic range. The performance of this preamplifier will increase your system sensitivity by at least 25 dB. When measuring in the EMC lab or out in the field for general RFI testing, this preamplifier has a rugged compact design.

Description

An improved 7 GHz preamplifier with input protection.

Features

  • 20 MHz to 7 GHz
  • Input protection, improved response
  • Increase dynamic range by 25 dB
  • Rugged Construction

New and improved! The PAM-0207A preamplifier is an excellent choice for improving system dynamic range. The performance of this preamplifier will increase your system sensitivity by at least 25 dB. When measuring in the EMC lab or out in the field for general RFI testing, this preamplifier has a rugged compact design.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category RF Amplifiers
Product Number PAM-0207A
Product Name Preamplifier
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
Minimum Gain 25 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details