Skyworks Solutions, Inc. Sky5® Front End Module for LTE and NR SKY58281-21

Description
5GNR UHB LPAMiF w/ SRS (n77/78/79)
Request a Quote
Description
5GNR UHB LPAMiF w/ SRS (n77/78/79)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Front End Module for LTE and NR
SKY58281-21
Sky5® Front End Module for LTE and NR SKY58281-21
5GNR UHB LPAMiF w/ SRS (n77/78/79)

5GNR UHB LPAMiF w/ SRS (n77/78/79)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY58281-21
Product Name Sky5® Front End Module for LTE and NR
Package Type Surface Mount; 42-pad configuration
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
RF Amplifiers - 863-1953-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1805 to 1880 MHz
View Details
3 suppliers
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers