Marki Microwave LLC ADP Series 2.92mm Male to 2.92mm Female Adapter ADPMKFK

Description
The ADPMKFK is a 2.92mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench and 5.5 mm fixed wrench recommended.
Request a Quote Datasheet
Description
The ADPMKFK is a 2.92mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench and 5.5 mm fixed wrench recommended.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Morgan Hill, CA, United States
ADP Series 2.92mm Male to 2.92mm Female Adapter
ADPMKFK
ADP Series 2.92mm Male to 2.92mm Female Adapter ADPMKFK
The ADPMKFK is a 2.92mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench and 5.5 mm fixed wrench recommended.

The ADPMKFK is a 2.92mm Male to 2.92mm Female straight angle coaxial adapter. This adapter features low insertion loss and low VSWR across a DC-40 GHz bandwidth. 3/8" torque wrench and 5.5 mm fixed wrench recommended.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Adapters
Product Number ADPMKFK
Product Name ADP Series 2.92mm Male to 2.92mm Female Adapter
Frequency Range 0.0 to 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details