UIYWTCWR34E is a waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, with a frequency range of 21.7 to 33.0 GHz, a maximum insertion loss of 0.3 dB, a maximum VSWR of 1.2, and a continuous power handling of 3 W. It features a 2.92mm-F coaxial connector and operates from -55°C to +85°C. The adapter is mounted in a WR34 (BJ260) waveguide and has a general dimensional tolerance of ±2%. A one-year standard warranty is provided.
WR34 (BJ260) - Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR34E |
| Product Name | WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter |
| Adapter Connector Type | 2.92mm |