Mini-Circuits RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω SB-SF50-27+

Description
Mini-Circuits’ SB-SF50-27+ is a coaxial SMA Female Bulkhead to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SB-SF50-27+ features passivated stainless-steel construction and measures only 0.87” in length.
Request a Quote
Description
Mini-Circuits’ SB-SF50-27+ is a coaxial SMA Female Bulkhead to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SB-SF50-27+ features passivated stainless-steel construction and measures only 0.87” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SB-SF50-27+ is a 50 Ω coaxial adapter connecting SMA female bulkhead and SMA female connectors, operating from DC to 27 GHz. It has a length of 0.87 inches and weighs 3.78 grams. Typical insertion loss ranges from 0.06 dB at DC-12 GHz to 0.21 dB at 18-27 GHz. Typical VSWR is 1.03:1 across all frequency bands. The adapter features passivated stainless-steel construction and operates within a case temperature range of -65 °C to +125 °C. It is RoHS compliant and carries the environmental rating ENV70T5.

Datasheet Summary
Powered by GS/AI

The SB-SF50-27+ is a 50 Ω coaxial adapter connecting SMA female bulkhead and SMA female connectors, operating from DC to 27 GHz. It has a length of 0.87 inches and weighs 3.78 grams. Typical insertion loss ranges from 0.06 dB at DC-12 GHz to 0.21 dB at 18-27 GHz. Typical VSWR is 1.03:1 across all frequency bands. The adapter features passivated stainless-steel construction and operates within a case temperature range of -65 °C to +125 °C. It is RoHS compliant and carries the environmental rating ENV70T5.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω
SB-SF50-27+
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω SB-SF50-27+
Mini-Circuits’ SB-SF50-27+ is a coaxial SMA Female Bulkhead to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SB-SF50-27+ features passivated stainless-steel construction and measures only 0.87” in length.

Mini-Circuits’ SB-SF50-27+ is a coaxial SMA Female Bulkhead to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SB-SF50-27+ features passivated stainless-steel construction and measures only 0.87” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SB-SF50-27+
Product Name RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω
Connector Type SMA; SMA Female Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz - WR19-EFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details