The KRYTAR model 2032 is a female-to-female 2.92mm coaxial adapter designed for DC to 40 GHz applications, featuring a stainless steel housing with passivated finish and beryllium copper contacts with gold plating. It maintains a VSWR of 1.10 from DC to 27 GHz and 1.15 from 27 to 40 GHz, with an insertion loss of 0.030 times the frequency in GHz dB. The adapter meets MIL-STD-348A interface standards and operates reliably from -55°C to +135°C. It is constructed for mechanical rigidity and consistent electrical performance across units.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 2032 |
| Product Name | Coaxial Adapters 2032 |
| Adapter Type | Coaxial |