The KRYTAR model 5010 is a female-to-female coaxial adapter for DC to 40 GHz applications, featuring a 2.92mm to 2.40mm interface. It has a VSWR of 1.10 from DC to 18 GHz and 1.15 from 18 to 40 GHz, with an insertion loss of 0.030 times the frequency in GHz dB. Built with a passivated stainless steel housing and gold-plated beryllium copper contacts, it operates reliably from -55°C to +135°C and meets MIL-STD-348A. The adapter ensures equal electrical length and consistent performance across units.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 5010 |
| Product Name | Coaxial Adapters 5010 |
| Adapter Type | Coaxial |