UIY Inc. WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR51E

Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR51 (BJ180) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR51 (BJ180) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with insertion loss up to 0.3 dB, VSWR up to 1.3, and operate between 14.5 GHz and 22.0 GHz. Available with SMA-F or 2.92mm-F connectors, they handle 50 W continuous and 1 kW peak power with operating temperatures from -55 °C to +85 °C. The units feature a standard one-year warranty and are suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

WR51 (BJ180) waveguide to coaxial adapters provide RF signal transition from waveguide to coaxial connectors with insertion loss up to 0.3 dB, VSWR up to 1.3, and operate between 14.5 GHz and 22.0 GHz. Available with SMA-F or 2.92mm-F connectors, they handle 50 W continuous and 1 kW peak power with operating temperatures from -55 °C to +85 °C. The units feature a standard one-year warranty and are suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Shenzhen, China
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR51E
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR51E
WR51 (BJ180) - Waveguide to Coaxial Adapter

WR51 (BJ180) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR51E
Product Name WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type SMA; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR1800 (BJ5) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 410.0 to 620.0 MHz
Maximum Input Power 50 dBm
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
Maximum Input Power 50 dBm
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
Maximum Input Power 50 dBm
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details