Mini-Circuits RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz Bulkhead 50Ω 185B-185B+

Description
Mini-Circuits' 185B-185B+ is a coaxial 1.85 mm-F to 1.85 mm-F with bulkhead adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185B-185B+ features passivated stainless steel construction and measures only 0.91" in length.
Request a Quote Datasheet
Description
Mini-Circuits' 185B-185B+ is a coaxial 1.85 mm-F to 1.85 mm-F with bulkhead adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185B-185B+ features passivated stainless steel construction and measures only 0.91" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz Bulkhead 50Ω - 185B-185B+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz Bulkhead 50Ω
185B-185B+
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz Bulkhead 50Ω 185B-185B+
Mini-Circuits' 185B-185B+ is a coaxial 1.85 mm-F to 1.85 mm-F with bulkhead adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185B-185B+ features passivated stainless steel construction and measures only 0.91" in length.

Mini-Circuits' 185B-185B+ is a coaxial 1.85 mm-F to 1.85 mm-F with bulkhead adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185B-185B+ features passivated stainless steel construction and measures only 0.91" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185B-185B+
Product Name RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz Bulkhead 50Ω
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details