Rochester Electronics Led Lighting - LED Lighting - White - FOL215WTR FOL215WTR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872196-FOL215WTR Features: LED Lighting series White - 3.5V - 110° 2-SMD, No Lead Package: Bulk Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872196-FOL215WTR Features: LED Lighting series White - 3.5V - 110° 2-SMD, No Lead Package: Bulk Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - FOL215WTR - 872196-FOL215WTR - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - FOL215WTR
872196-FOL215WTR
Led Lighting - LED Lighting - White - FOL215WTR 872196-FOL215WTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872196-FOL215WTR Features: LED Lighting series White - 3.5V - 110° 2-SMD, No Lead Package: Bulk Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872196-FOL215WTR
Features: LED Lighting series White - 3.5V - 110° 2-SMD, No Lead
Package: Bulk
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 872196-FOL215WTR
Product Name Led Lighting - LED Lighting - White - FOL215WTR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details