RS Components, Ltd. IR LEDs 1736274

Description
LED Infrared, PWL 855 nm, PCB-based
Request a Quote
Description
LED Infrared, PWL 855 nm, PCB-based
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736274 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736274
IR LEDs 1736274
LED Infrared, PWL 855 nm, PCB-based

LED Infrared, PWL 855 nm, PCB-based

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736274
Product Name IR LEDs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details