Micropac Industries, Inc. LED Indicator 62094-114

Description
Panel Mount JTX Screened Current Limit Indicator
Description
Panel Mount JTX Screened Current Limit Indicator

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62094-114
LED Indicator 62094-114
Panel Mount JTX Screened Current Limit Indicator

Panel Mount JTX Screened Current Limit Indicator

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62094-114
Product Name LED Indicator
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details