JKL Components Corporation Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components ZFS-85000HD-CW

Description
LED STRIP, 600, COOL WHITE, 1800LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6250K RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 600, COOL WHITE, 1800LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6250K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components - 33X3669 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components
33X3669
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components 33X3669
LED STRIP, 600, COOL WHITE, 1800LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6250K RoHS Compliant: Yes

LED STRIP, 600, COOL WHITE, 1800LM, 52.8W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Cool White; Input Voltage:12VDC; Input Power:52.8W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:6250K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33X3669
Product Name Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details