The L-1503GD is a T-1 3/4 (5mm) green LED featuring a luminous intensity of 30 millicandelas and a dominant wavelength of 568 nanometers. It operates at a forward current of 20 mA with a forward voltage of 2.2 V. The LED has a viewing angle of 60 degrees, making it suitable for various applications requiring visible light output. It is designed for low power consumption and can be mounted on printed circuit boards or panels. The device is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, providing versatility in different environments.
LED, T-1 3/4, GREEN, 30MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:30mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8622796 | 96W6969 |
| Product Name | LEDs | Led, T-1 3/4, Green, 30Mcd, 568Nm; Led Color Kingbright |
| LED Package: | 5 (dia.) x 8.6mm | T-1 3/4 (5mm) |
| LED Type | Green; Green | Green; Green |
| Peak Wavelength | 568 nm (5680 Å) | 568 nm (5680 Å) |
| Viewing Angle | 60 degrees | 60 degrees |
| Luminous Intensity | 30 milliCandela | 30 milliCandela |