RS Components, Ltd.
UV LEDs
1736355P
Description
LED, UV, PWL 377 nm
Request a Quote
Email Supplier
Description
LED, UV, PWL 377 nm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1736355P |
|
Product Name
|
UV LEDs |
|
LED Type
|
Ultraviolet
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
3 x 2 x 1mm
LED Type
Ultraviolet
Peak Wavelength
360 nm (3600 Å)
View Details
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details