Rochester Electronics LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1 LM8305MX-1

Description
Manufacturer: National Semiconductor Win Source Part Number: 923319-LM8305MX-1 Series: * Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: National Semiconductor Win Source Part Number: 923319-LM8305MX-1 Series: * Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1 - 923319-LM8305MX-1 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
923319-LM8305MX-1
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1 923319-LM8305MX-1
Manufacturer: National Semiconductor Win Source Part Number: 923319-LM8305MX-1 Series: * Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 923319-LM8305MX-1
Series: *
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Bulk
Categories: Optoelectronics
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 923319-LM8305MX-1
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details