Light in Motion LLC TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes F5D1200

Description
The F5D1200 is a 1200nm LED in a narrow angle TO-46 package.
Description
The F5D1200 is a 1200nm LED in a narrow angle TO-46 package.

Suppliers

Company
Product
Description
Supplier Links
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Milpitas, CA, USA
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes
F5D1200
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes F5D1200
The F5D1200 is a 1200nm LED in a narrow angle TO-46 package.

The F5D1200 is a 1200nm LED in a narrow angle TO-46 package.

Supplier's Site

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number F5D1200
Product Name TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers