Lockwasher terminal lugs for #8 stud size (0.171 in / 4.3 mm) are made of 0.018 in (0.46 mm) brass with tin plating, designed for secure electrical connections in low-voltage applications. The part features a pre-attached lockwasher to prevent loosening under vibration, with a hole diameter of 0.171 inches to accommodate the stud.
Part Number: 906
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 906 | 36-906-ND |
| Product Name | #8 Stud Lockwasher Solder Lug | Terminals - Solder Lug Connectors |
| Terminal Type | Wire Lug | Standard |